Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
No. of Amplifiers | 3 Amplifier |
---|---|
Bandwidth | 600MHz |
Slew Rate | 4200V/µs |
Supply Voltage Range | 5V to 12V |
Amplifier Case Style | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a EL5364IUZ?
Additional datasheets, footprints and schematics for EL5364IUZ are listed on our Part Details page. You can also find images and similar parts to EL5364IUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL5364IUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL5364IUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL5364IUZ fall under?
The EL5364IUZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to EL5364IUZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL5364IUZ you can contact the distributor directly for product support, shipping queries etc.
Is the EL5364IUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EL5364IUZ have stock available?
There is no stock from authorised distributors for EL5364IUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL5364IUZ often in real-time on the comparison pages.
What if I can't find stock of EL5364IUZ?
You can fill out our help required form which you can use to request a quote for EL5364IUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.