Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 12MHz |
Slew Rate | 12V/µs |
Supply Voltage Range | 4.5V to 19V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Opamp, 12Mhz, -40 To 85Deg C | Newark Electronics |
OPAMP, 12MHZ, -40 TO 85DEG C | element14 |
EL5220TIYZ Pb-Free 12MHz Rail-to-Rail In | RS |
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP | Future Electronics |
OP Amp Dual GP R-R I/O ±9.5V/19V 8-Pin MSOP T/R | Avnet America |
OP Amp Dual GP R-R I/O �9.5V/19V 8-Pin MSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a EL5220TIYZ-T7?
Additional datasheets, footprints and schematics for EL5220TIYZ-T7 are listed on our Part Details page. You can also find images and similar parts to EL5220TIYZ-T7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL5220TIYZ-T7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL5220TIYZ-T7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL5220TIYZ-T7 fall under?
The EL5220TIYZ-T7 is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to EL5220TIYZ-T7 when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL5220TIYZ-T7 you can contact the distributor directly for product support, shipping queries etc.
Is the EL5220TIYZ-T7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL5220TIYZ-T7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for EL5220TIYZ-T7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL5220TIYZ-T7 often in real-time on the comparison pages.
What if I can't find stock of EL5220TIYZ-T7?
You can fill out our help required form which you can use to request a quote for EL5220TIYZ-T7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.