Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.4GHz |
Slew Rate | 6000V/µs |
Supply Voltage Range | 5V to 12V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 5V to 12V |
Amplifier Type | Current |
Base Number | 5166 |
Gain Bandwidth | 1400MHz |
Input Offset Voltage Max | 5mV |
Op Amp Type | Current Feedback |
Operating Temperature Range | -40°C to +85°C |
Settling Time | 8ns |
Supply Current | 8.5mA |
Supply Voltage + Nom | 12.6V |
Supply Voltage Max | 12V |
Supply Voltage Min | 5V |
IC OP AMP, CURRENT FEEDBACK, 1.4GHZ | element14 |
Ic Op Amp, Current Feedback, 1.4Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a EL5166ISZ?
Additional datasheets, footprints and schematics for EL5166ISZ are listed on our Part Details page. You can also find images and similar parts to EL5166ISZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL5166ISZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL5166ISZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL5166ISZ fall under?
The EL5166ISZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to EL5166ISZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL5166ISZ you can contact the distributor directly for product support, shipping queries etc.
Is the EL5166ISZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL5166ISZ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for EL5166ISZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL5166ISZ often in real-time on the comparison pages.
What if I can't find stock of EL5166ISZ?
You can fill out our help required form which you can use to request a quote for EL5166ISZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.