Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 200MHz |
Slew Rate | 1700V/µs |
Supply Voltage Range | 5V to 10V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (07-Jul-2017) |
EL5161IWZ Pb-Free Single 200MHz CFA | RS |
Op-Amp, 200Mhz, 1700V/Us, Sot-23-5 | Newark Electronics |
EL5161 Series 13.2 V 200 MHz Low-Power Current Feedback Amplifier SOT-23-5 | Future Electronics |
OP Amp Single Current Fdbk ±5V/10V 5-Pin SOT-23 T/R | Avnet America |
OP-AMP, 200MHZ, 1700V/US, SOT-23-5 | Farnell |
OP Amp Single Current Fdbk �5V/10V 5-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a EL5161IWZ-T7A?
Additional datasheets, footprints and schematics for EL5161IWZ-T7A are listed on our Part Details page. You can also find images and similar parts to EL5161IWZ-T7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL5161IWZ-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL5161IWZ-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL5161IWZ-T7A fall under?
The EL5161IWZ-T7A is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to EL5161IWZ-T7A when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL5161IWZ-T7A you can contact the distributor directly for product support, shipping queries etc.
Is the EL5161IWZ-T7A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL5161IWZ-T7A have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for EL5161IWZ-T7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL5161IWZ-T7A often in real-time on the comparison pages.
What if I can't find stock of EL5161IWZ-T7A?
You can fill out our help required form which you can use to request a quote for EL5161IWZ-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.