Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Synch Type | Composite Horizontal Vertical |
---|---|
Supply Voltage Min | 3.3V |
Supply Voltage Max | 5V |
TV / Video Case Style | QSOP |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Amplifier Type | Video |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 15mA |
Synch Slicing | 50% |
Termination Type | Surface Mount Device |
Video Signal Filter | HD PC |
Voltage Vcc | 6V |
Super Sync Separator 24-Pin QSOP | RS |
IC, VIDEO, SUPER SYNC SEPERATOR | element14 |
Ic, Video, Super Sync Seperator | Newark Electronics |
Where can I find additional details, specifications and documents for a EL4511CUZ?
Additional datasheets, footprints and schematics for EL4511CUZ are listed on our Part Details page. You can also find images and similar parts to EL4511CUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL4511CUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL4511CUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL4511CUZ fall under?
The EL4511CUZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to EL4511CUZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL4511CUZ you can contact the distributor directly for product support, shipping queries etc.
Is the EL4511CUZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL4511CUZ have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for EL4511CUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL4511CUZ often in real-time on the comparison pages.
What if I can't find stock of EL4511CUZ?
You can fill out our help required form which you can use to request a quote for EL4511CUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.