Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EL4384-000 |
TE Adapter Code | 40 |
---|---|
Color | Black |
Material | Aluminum |
Adapter Entry Size | 24 |
Adapter Plating Material | Zinc Nickel (ASTM B841) Chromate Chemical Conversion |
Cable Entry Diameter | .01 – 1.5in, .2 – 38.1mm |
Cable Diameter Range | 19.1 – 30.5mm, .75 – 1.2in |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W |
Termination Device Included | TR24AI |
Connector Shell Size | 19, F |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 00 |
Style | Tinel-Lock Adapter |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Salt Spray Resistance | 500Hr |
Txr40Az00-1824Ai |Raychem Te Connectivity EL4384-000 | Newark Electronics |
Circular MIL Spec Backshells TXR40AZ00-1824AI | Rapid Electronics |
Tinel-Lock Backshell with Ring for MIL-DTL-38999 Series III & IV Circular Connectors 19 Size Straight Aluminum Alloy | Avnet America |
Where can I find additional details, specifications and documents for a EL4384-000?
Additional datasheets, footprints and schematics for EL4384-000 are listed on our Part Details page. You can also find images and similar parts to EL4384-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL4384-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL4384-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL4384-000 fall under?
The EL4384-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EL4384-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL4384-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EL4384-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL4384-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for EL4384-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL4384-000 often in real-time on the comparison pages.
What if I can't find stock of EL4384-000?
You can fill out our help required form which you can use to request a quote for EL4384-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.