Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SSOP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 3.75kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
Input Current | 20mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
Power Consumption | 200mW |
Transistor Polarity | NPN |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER DC, 50-600%, SSOP4 | Rutronik |
EL3H7 Series 1 Channel 80 V 3750 Vrms SMT Phototransistor Photocoupler - SSOP-4 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a EL3H7(TA)-VG?
Additional datasheets, footprints and schematics for EL3H7(TA)-VG are listed on our Part Details page. You can also find images and similar parts to EL3H7(TA)-VG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL3H7(TA)-VG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL3H7(TA)-VG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL3H7(TA)-VG fall under?
The EL3H7(TA)-VG is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to EL3H7(TA)-VG when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL3H7(TA)-VG you can contact the distributor directly for product support, shipping queries etc.
Is the EL3H7(TA)-VG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL3H7(TA)-VG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Future Electronics and Avnet America have stock available or on a lead time for EL3H7(TA)-VG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL3H7(TA)-VG often in real-time on the comparison pages.
What if I can't find stock of EL3H7(TA)-VG?
You can fill out our help required form which you can use to request a quote for EL3H7(TA)-VG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.