Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.06
|
No stock
|
Buy Now | |
Heilind Electronics
from US$40.13
|
300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$40.13
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$67.07
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$53.80
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$75.40
|
8
in stock
|
Buy Now | |
RS Americas
from US$38.33
|
-
|
Buy Now | |
TTI Europe
from US$24.26
|
-
|
Buy Now | |
Sager
from US$32.64
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
SSR RELAY, PANEL MOUNT, I 280VAC/5A,10-14VDC IN, IN | Heilind Electronics |
Ssr Relay, Panel Mount, Ip00, 280Vac/5A,10-14Vdc |Sensata/crydom EL240A5R-12 | Newark Electronics |
SSR Relay Panel Mount IP00 280VAC/5A 10-14VDC | Rapid Electronics |
RELAY | RS Americas |
SSR PM IP00 280VAC/5A10-14VDC | TTI Europe |
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC 5A10-14VDCRN | Sager |
SSR, 280VAC/5A, 10-14VDC, RN | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a EL240A5R-12?
Additional datasheets, footprints and schematics for EL240A5R-12 are listed on our Part Details page. You can also find images and similar parts to EL240A5R-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL240A5R-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL240A5R-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL240A5R-12 fall under?
The EL240A5R-12 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to EL240A5R-12 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL240A5R-12 you can contact the distributor directly for product support, shipping queries etc.
Is the EL240A5R-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL240A5R-12 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for EL240A5R-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL240A5R-12 often in real-time on the comparison pages.
What if I can't find stock of EL240A5R-12?
You can fill out our help required form which you can use to request a quote for EL240A5R-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.