Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$39.42
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$31.55
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$44.10
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$31.62
|
3
in stock
|
Buy Now | |
RS Americas
from US$36.13
|
-
|
Buy Now | |
TTI Europe
from US$22.85
|
-
|
Buy Now | |
Sager
from US$30.76
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 5A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Switching Mode | DC Switch |
Operating Voltage Min | 24VAC |
Control Voltage Min | 10VDC |
Control Voltage Max | 14VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 14VDC |
Control Voltage DC Min | 10VDC |
Control Voltage Range | 10V DC to 14V DC |
Control Voltage Type | DC |
Isolation Voltage | 3.75kV |
Operating Voltage Range | 24V AC to 280V AC |
Ssr Relay, Panel Mount, Ip00, 280Vac/5A,10-14Vdc |Sensata/crydom EL240A5-12 | Newark Electronics |
SSR Relay Panel Mount IP00 280VAC/5A 10-14VDC | Rapid Electronics |
Relay: solid state | Transfer Multisort Elektronik |
RELAY | RS Americas |
SSR PM IP00 280VAC/5A10-14VDC | TTI Europe |
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC 5A10-14VDCZC | Sager |
SSR, 280VAC/5A, 10-14VDC, ZC | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a EL240A5-12?
Additional datasheets, footprints and schematics for EL240A5-12 are listed on our Part Details page. You can also find images and similar parts to EL240A5-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL240A5-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL240A5-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL240A5-12 fall under?
The EL240A5-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to EL240A5-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL240A5-12 you can contact the distributor directly for product support, shipping queries etc.
Is the EL240A5-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL240A5-12 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for EL240A5-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL240A5-12 often in real-time on the comparison pages.
What if I can't find stock of EL240A5-12?
You can fill out our help required form which you can use to request a quote for EL240A5-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.