Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.63
Contact Configuration | - |
---|---|
Load Current | 5A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Switching Mode | DC Switch |
Operating Voltage Min | 24VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 8VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 8VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 8V DC |
Control Voltage Type | DC |
Isolation Voltage | 3.75kV |
Operating Voltage Range | 24V AC to 280V AC |
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC 5A4-8VDCZC | Sager |
Ssr Relay, Panel Mount, Ip00, 280Vac/5A, 4-8Vdc I |Sensata/crydom EL240A5-05 | Newark Electronics |
RELAY | RS Americas |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 280VAC/5A 4-8VDC | TTI Europe |
SSR, 280VAC/5A, 4-8VDC, ZC | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a EL240A5-05?
Additional datasheets, footprints and schematics for EL240A5-05 are listed on our Part Details page. You can also find images and similar parts to EL240A5-05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL240A5-05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL240A5-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL240A5-05 fall under?
The EL240A5-05 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to EL240A5-05 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL240A5-05 you can contact the distributor directly for product support, shipping queries etc.
Is the EL240A5-05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL240A5-05 have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas, Carlton-Bates and TTI Europe have stock available or on a lead time for EL240A5-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL240A5-05 often in real-time on the comparison pages.
What if I can't find stock of EL240A5-05?
You can fill out our help required form which you can use to request a quote for EL240A5-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.