Status: | Unknown |
---|---|
Series: | EL Series |
RoHS: | Unknown |
Prices starting from US$27.82
Contact Configuration | SPST-NO |
---|---|
Load Current | 30A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Switching Mode | Zero Voltage Turn On |
Operating Voltage Min | 24VAC |
Control Voltage Min | 21VDC |
Control Voltage Max | 27VDC |
Product Range | EL Series |
SVHC | No SVHC (12-Jan-2017) |
SSR Panel Mt Zero Cross | RS |
Solid State Relay, 30A, 21-27Vdc, Panel | Newark Electronics |
SSR Relay, Panel Mount, IP00, 280VAC/30A, 21-27VDC In, Zero Cross | Sensata - Crydom EL240A30-24 | RS Americas |
SOLID STATE RELAY, 30A, 21-27VDC, PANEL | element14 |
SSR PM IP00 280VAC/30A 21-27VD | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a EL240A30-24?
Additional datasheets, footprints and schematics for EL240A30-24 are listed on our Part Details page. You can also find images and similar parts to EL240A30-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL240A30-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL240A30-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL240A30-24 fall under?
The EL240A30-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to EL240A30-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL240A30-24 you can contact the distributor directly for product support, shipping queries etc.
Is the EL240A30-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL240A30-24 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for EL240A30-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL240A30-24 often in real-time on the comparison pages.
What if I can't find stock of EL240A30-24?
You can fill out our help required form which you can use to request a quote for EL240A30-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.