Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 20A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Switching Mode | DC Switch |
Operating Voltage Min | 24VAC |
Control Voltage Min | 21VDC |
Control Voltage Max | 27VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 27VDC |
Control Voltage DC Min | 21VDC |
Control Voltage Range | 21V DC to 27V DC |
Control Voltage Type | DC |
Isolation Voltage | 3.75kV |
Operating Voltage Range | 24V AC to 280V AC |
Ssr Relay, Panel Mount, Ip00, 280Vac/20A, 21-27Vd |Sensata/crydom EL240A20R-24 | Newark Electronics |
SPST Solid State Relay Tab Panel Mount, Zero Crossing, 20 A, 27 V dc | Sensata - Crydom EL240A20R-24 | RS Americas |
SSR PM IP00 280VAC/20A 21-27VD | TTI Europe |
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC 20A21-27VDCRN | Sager |
SSR, 280VAC/20A, 21-27VDC, RN | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a EL240A20R-24?
Additional datasheets, footprints and schematics for EL240A20R-24 are listed on our Part Details page. You can also find images and similar parts to EL240A20R-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL240A20R-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL240A20R-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL240A20R-24 fall under?
The EL240A20R-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to EL240A20R-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL240A20R-24 you can contact the distributor directly for product support, shipping queries etc.
Is the EL240A20R-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL240A20R-24 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Farnell have stock available or on a lead time for EL240A20R-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL240A20R-24 often in real-time on the comparison pages.
What if I can't find stock of EL240A20R-24?
You can fill out our help required form which you can use to request a quote for EL240A20R-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.