Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0001
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0001
|
No stock
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 3.75kV |
CTR Min | 40% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
Input Current | 10mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
Power Consumption | 240mW |
Transistor Polarity | NPN |
Where can I find additional details, specifications and documents for a EL205?
Additional datasheets, footprints and schematics for EL205 are listed on our Part Details page. You can also find images and similar parts to EL205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL205 fall under?
The EL205 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to EL205 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL205 you can contact the distributor directly for product support, shipping queries etc.
Is the EL205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL205 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EL205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL205 often in real-time on the comparison pages.
What if I can't find stock of EL205?
You can fill out our help required form which you can use to request a quote for EL205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.