Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Synch Type | Composite Vertical |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 5V |
TV / Video Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Video Sync Separator 8-Pin SOIC | RS |
Video Sync Separator Ic, Comp/Vert, Soic | Newark Electronics |
VIDEO SYNC SEPARATOR, COMP/VERT, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a EL1881CSZ?
Additional datasheets, footprints and schematics for EL1881CSZ are listed on our Part Details page. You can also find images and similar parts to EL1881CSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL1881CSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL1881CSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL1881CSZ fall under?
The EL1881CSZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to EL1881CSZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL1881CSZ you can contact the distributor directly for product support, shipping queries etc.
Is the EL1881CSZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL1881CSZ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for EL1881CSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL1881CSZ often in real-time on the comparison pages.
What if I can't find stock of EL1881CSZ?
You can fill out our help required form which you can use to request a quote for EL1881CSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.