EL100D10-24N Switches & Relays by Crydom

SSR Relay Panel Mount IP00 100VDC10A 21-27VDC In

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$43.39

Distributor Stock
Logo for Newark
Newark
from US$81.14
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$53.52
14
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$44.96
-
Buy Now
Logo for Sager
Sager
from US$43.39
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

SSR Relay, Panel Mount, IP00, 100VDC/10A, 21-27VDC In, 90 QC | Sensata - Crydom EL100D10-24N | RS Americas
Ssr Relay, Panel Mount, Ip00, 100Vdc/10A, 21-27Vd |Sensata/crydom EL100D10-24N | Newark Electronics
SSR PM IP00 100VDC/10A 21-27VD | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 100 VDC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EL100D10-24N?

Additional datasheets, footprints and schematics for EL100D10-24N are listed on our Part Details page. You can also find images and similar parts to EL100D10-24N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EL100D10-24N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL100D10-24N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EL100D10-24N fall under?

The EL100D10-24N is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to EL100D10-24N when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EL100D10-24N you can contact the distributor directly for product support, shipping queries etc.

Is the EL100D10-24N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EL100D10-24N have stock available?

Authorised distributors including RS Americas, Newark Electronics, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for EL100D10-24N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EL100D10-24N often in real-time on the comparison pages.

What if I can't find stock of EL100D10-24N?

You can fill out our help required form which you can use to request a quote for EL100D10-24N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay