Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | RJ11 Plug |
---|---|
Connector Type B | RJ11 Plug |
Cable Length - Imperial | 4ft |
Cable Length - Metric | 1.2m |
Jacket Color | Grey |
Product Range | - |
Body Material | Satin PVC |
Cable Length | 4ft |
Modular Cable, Rj11, 6Way, 4Ft, Gray | Newark Electronics |
MODULAR CABLE, RJ11, 6WAY, 4FT, GRAY | element14 |
Where can I find additional details, specifications and documents for a EL06MS-04?
Additional datasheets, footprints and schematics for EL06MS-04 are listed on our Part Details page. You can also find images and similar parts to EL06MS-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL06MS-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL06MS-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL06MS-04 fall under?
The EL06MS-04 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Telephone Cables.
Can I view similar or alternative parts?
You can view similar parts to EL06MS-04 when available in the Telephone Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL06MS-04 you can contact the distributor directly for product support, shipping queries etc.
Is the EL06MS-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL06MS-04 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EL06MS-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL06MS-04 often in real-time on the comparison pages.
What if I can't find stock of EL06MS-04?
You can fill out our help required form which you can use to request a quote for EL06MS-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.