Status: | Unknown |
---|---|
Series: | EasyLog |
RoHS: | Unknown |
Prices starting from US$133.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$133.17
|
58
in stock
|
Buy Now | |
RS
from US$137.54
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$142.75
|
58
in stock
|
Buy Now | |
element14
from US$284.04
|
58
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$168.50
|
7
in stock
|
Buy Now | |
Distrelec
from US$211.75
|
6
in stock
|
Buy Now | |
RS Americas
from US$166.04
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$144.47
|
-
|
Buy Now |
Data Logger Type | WiFi Temperature & Humidity |
---|---|
No. of Channels | - |
Reading Capacity | - |
Product Range | EasyLog |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage | 4.5V DC to 5.5V DC |
WiFi Temperature Datalogger Int. Probe | RS |
Data Logger, Wifi, Temp+Rh,with Lcd | Newark Electronics |
DATA LOGGER, WIFI, TEMP+RH,WITH LCD | element14 |
Data logger | Transfer Multisort Elektronik |
Lascar High Accuracy Data Logger, Temperature / Humidity, 1 Channels, Wi-Fi | Distrelec |
Data Logger Wifi Temp/RH EasyLog Series | Lascar Electronics EL-WIFI-TH | RS Americas |
Lascar EL-WiFi-TH WiFi Temperature & Humidity Data Logging Sensor | Rapid Electronics |
Where can I find additional details, specifications and documents for a EL-WIFI-TH+?
Additional datasheets, footprints and schematics for EL-WIFI-TH+ are listed on our Part Details page. You can also find images and similar parts to EL-WIFI-TH+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-WIFI-TH+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-WIFI-TH+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-WIFI-TH+ fall under?
The EL-WIFI-TH+ is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to EL-WIFI-TH+ when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-WIFI-TH+ you can contact the distributor directly for product support, shipping queries etc.
Is the EL-WIFI-TH+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL-WIFI-TH+ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for EL-WIFI-TH+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-WIFI-TH+ often in real-time on the comparison pages.
What if I can't find stock of EL-WIFI-TH+?
You can fill out our help required form which you can use to request a quote for EL-WIFI-TH+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.