Status: | Unknown |
---|---|
Series: | EasyLog |
RoHS: | Unknown |
Data Logger Type | USB Real-time Temperature Humidity & Dew-point |
---|---|
No. of Channels | 2Channels |
Reading Capacity | - |
Product Range | EasyLog |
SVHC | No SVHC (15-Jan-2019) |
USB real time datalogger temperature/ RH | RS |
Lascar EL-USB-RT USB Temperature / Humidity Data Logger | Rapid Electronics |
Data Logger | RS Americas |
DATA ACQUISITION, TEMP/RH | element14 |
Data Acquisition, Temp/Rh | Newark Electronics |
Where can I find additional details, specifications and documents for a EL-USB-RT?
Additional datasheets, footprints and schematics for EL-USB-RT are listed on our Part Details page. You can also find images and similar parts to EL-USB-RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-USB-RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-USB-RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-USB-RT fall under?
The EL-USB-RT is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to EL-USB-RT when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-USB-RT you can contact the distributor directly for product support, shipping queries etc.
Is the EL-USB-RT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL-USB-RT have stock available?
Authorised distributors including RS, Rapid Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for EL-USB-RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-USB-RT often in real-time on the comparison pages.
What if I can't find stock of EL-USB-RT?
You can fill out our help required form which you can use to request a quote for EL-USB-RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.