Status: | Unknown |
---|---|
Series: | EasyLog |
RoHS: | Compliant |
Prices starting from US$83.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$93.77
|
335
in stock
|
Buy Now | |
element14
from US$151.31
|
30
in stock
|
Buy Now | |
Farnell
from US$90.80
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$83.16
|
17
in stock
|
Buy Now | |
Distrelec
from US$87.96
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$96.06
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$94.49
|
9
in stock
|
Buy Now | |
RS Americas
from US$103.86
|
2
in stock
|
Buy Now |
Data Logger Type | USB Temperature & Humidity |
---|---|
No. of Channels | 2Channels |
Reading Capacity | 16379 |
Product Range | EasyLog |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Temp/RH USB data logger,LCD display | RS |
DATA LOGGER, 0 - 100%RH, -35DEG - +80DEG | element14 |
Lascar EL-USB-2-LCD Relative Humidity and Temperature Data Logger | Rapid Electronics |
Lascar Data Logger, Temperature / Humidity / Dew Point, 1 Channels, USB, 16382 Measurements | Distrelec |
Data logger | Transfer Multisort Elektronik |
Data Logger, Usb, Temp+Rh, With Lcd | Newark Electronics |
Data Logger Temperature/Humidity Withlcd Display USB Interface | Lascar Electronics EL-USB-2-LCD | RS Americas |
Where can I find additional details, specifications and documents for a EL-USB-2-LCD+?
Additional datasheets, footprints and schematics for EL-USB-2-LCD+ are listed on our Part Details page. You can also find images and similar parts to EL-USB-2-LCD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-USB-2-LCD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-USB-2-LCD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-USB-2-LCD+ fall under?
The EL-USB-2-LCD+ is listed under Test & Measurement > Data Acquisition & Data Logging > Dataloggers.
Can I view similar or alternative parts?
You can view similar parts to EL-USB-2-LCD+ when available in the Dataloggers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-USB-2-LCD+ you can contact the distributor directly for product support, shipping queries etc.
Is the EL-USB-2-LCD+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EL-USB-2-LCD+ have stock available?
Authorised distributors including RS, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for EL-USB-2-LCD+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-USB-2-LCD+ often in real-time on the comparison pages.
What if I can't find stock of EL-USB-2-LCD+?
You can fill out our help required form which you can use to request a quote for EL-USB-2-LCD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.