Status: | Unknown |
---|---|
Series: | EL-USB Series |
RoHS: | Unknown |
Data Logger Type | USB Temperature |
---|---|
No. of Channels | 1Channels |
Reading Capacity | 32510 |
Product Range | EL-USB Series |
SVHC | No SVHC (15-Jan-2019) |
Datalogger, USB temperature,rechargeable | RS |
Temp Data Logger W/Rcg, -20 To 60Deg C | Newark Electronics |
Datalogger, USB temperature, rechargeable | Lascar Electronics EL-USB-1-RCG | RS Americas |
TEMP DATA LOGGER W/RCG, -20 TO 60DEG C | element14 |
Where can I find additional details, specifications and documents for a EL-USB-1-RCG?
Additional datasheets, footprints and schematics for EL-USB-1-RCG are listed on our Part Details page. You can also find images and similar parts to EL-USB-1-RCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-USB-1-RCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-USB-1-RCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-USB-1-RCG fall under?
The EL-USB-1-RCG is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to EL-USB-1-RCG when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-USB-1-RCG you can contact the distributor directly for product support, shipping queries etc.
Is the EL-USB-1-RCG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL-USB-1-RCG have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for EL-USB-1-RCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-USB-1-RCG often in real-time on the comparison pages.
What if I can't find stock of EL-USB-1-RCG?
You can fill out our help required form which you can use to request a quote for EL-USB-1-RCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.