Status: | Unknown |
---|---|
Series: | EasyLog |
RoHS: | Unknown |
Prices starting from US$150.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$156.09
|
132
in stock
|
Buy Now | |
Newark Electronics
from US$162.22
|
20
in stock
|
Buy Now | |
element14
from US$160.06
|
20
in stock
|
Buy Now | |
Farnell
from US$151.13
|
20
in stock
|
Buy Now | |
Distrelec
from US$168.98
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$150.57
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$154.53
|
-
|
Buy Now | |
RS Americas
from US$167.48
|
-
|
Buy Now |
Data Logger Type | USB Industrial Temperature |
---|---|
No. of Channels | 1Channels |
Reading Capacity | 32510 |
Product Range | EasyLog |
SVHC | No SVHC (15-Jan-2019) |
Battery Size Code | 2/3AA |
IP / NEMA Rating | IP67 |
Input Voltage | 3.6V |
Logging Intervals | 1s to 12hr |
Datalogger, USB temp. ,rugged, IP67 | RS |
Data Logger, -40Deg To 125Deg, Usb | Newark Electronics |
DATA LOGGER, -40DEG TO 125DEG, USB | element14 |
Lascar Data Logger, Temperature, 1 Channels, USB, 32510 Measurements | Distrelec |
Data logger | Transfer Multisort Elektronik |
Lascar EL-USB-1-PRO Data Logger | Rapid Electronics |
Data Logger | RS Americas |
Where can I find additional details, specifications and documents for a EL-USB-1-PRO?
Additional datasheets, footprints and schematics for EL-USB-1-PRO are listed on our Part Details page. You can also find images and similar parts to EL-USB-1-PRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-USB-1-PRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-USB-1-PRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-USB-1-PRO fall under?
The EL-USB-1-PRO is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to EL-USB-1-PRO when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-USB-1-PRO you can contact the distributor directly for product support, shipping queries etc.
Is the EL-USB-1-PRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL-USB-1-PRO have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for EL-USB-1-PRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-USB-1-PRO often in real-time on the comparison pages.
What if I can't find stock of EL-USB-1-PRO?
You can fill out our help required form which you can use to request a quote for EL-USB-1-PRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.