Status: | Unknown |
---|---|
Series: | EL-SMS Series |
RoHS: | Unknown |
Data Logger Type | Temperature Monitor |
---|---|
No. of Channels | - |
Reading Capacity | - |
Product Range | EL-SMS Series |
SVHC | No SVHC (15-Jan-2019) |
Lascar Data Logger, 1 Channels, Wi-Fi | Distrelec |
Temp Monitor W/Sms Alert, -40 To 125Degc | Newark Electronics |
TEMP MONITOR W/SMS ALERT, -40 TO 125DEGC | element14 |
Where can I find additional details, specifications and documents for a EL-SMS-2G-TP+?
Additional datasheets, footprints and schematics for EL-SMS-2G-TP+ are listed on our Part Details page. You can also find images and similar parts to EL-SMS-2G-TP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-SMS-2G-TP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-SMS-2G-TP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-SMS-2G-TP+ fall under?
The EL-SMS-2G-TP+ is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to EL-SMS-2G-TP+ when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-SMS-2G-TP+ you can contact the distributor directly for product support, shipping queries etc.
Is the EL-SMS-2G-TP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL-SMS-2G-TP+ have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for EL-SMS-2G-TP+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-SMS-2G-TP+ often in real-time on the comparison pages.
What if I can't find stock of EL-SMS-2G-TP+?
You can fill out our help required form which you can use to request a quote for EL-SMS-2G-TP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.