Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Logger Type | Temperature |
---|---|
No. of Channels | 4Channels |
Reading Capacity | 100000 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Lascar Data Logger, 4 Channels, USB, 100000 Measurements | Distrelec |
4 ChTemp Data Logger w/7in Touch Display | RS |
Temp Data Logger, 4Ch, -40 To 125 Deg | Newark Electronics |
7" Panel Mountable Four-Channel Temperature Data Logger | Lascar Electronics EL-SGD 70-ATP | RS Americas |
TEMP DATA LOGGER, 4CH, -40 TO 125 DEG | element14 |
Where can I find additional details, specifications and documents for a EL-SGD 70-ATP?
Additional datasheets, footprints and schematics for EL-SGD 70-ATP are listed on our Part Details page. You can also find images and similar parts to EL-SGD 70-ATP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-SGD 70-ATP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-SGD 70-ATP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-SGD 70-ATP fall under?
The EL-SGD 70-ATP is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to EL-SGD 70-ATP when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-SGD 70-ATP you can contact the distributor directly for product support, shipping queries etc.
Is the EL-SGD 70-ATP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL-SGD 70-ATP have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for EL-SGD 70-ATP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-SGD 70-ATP often in real-time on the comparison pages.
What if I can't find stock of EL-SGD 70-ATP?
You can fill out our help required form which you can use to request a quote for EL-SGD 70-ATP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.