Status: | Unknown |
---|---|
Series: | EasyLog |
RoHS: | Compliant |
Prices starting from US$142.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$168.80
|
35
in stock
|
Buy Now | |
element14
from US$197.80
|
5
in stock
|
Buy Now | |
Farnell
from US$158.68
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$170.09
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$173.49
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$142.37
|
-
|
Buy Now | |
RS Americas
from US$218.08
|
-
|
Buy Now |
Data Logger Type | USB Thermocouple |
---|---|
No. of Channels | 2Channels |
Reading Capacity | 252928 |
Product Range | EasyLog |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Dual channel Thermocouple Data Logger | RS |
Datalogger, Dual Ch, 250000, Lcd | Newark Electronics |
Data logger | Transfer Multisort Elektronik |
Lascar EL-GFX-DTC 2-Channel Thermocouple Data Logger with Graphic LCD Display | Rapid Electronics |
Data Logger Graphic Scan EL-GFX Series | Lascar Electronics EL-GFX-DTC | RS Americas |
Where can I find additional details, specifications and documents for a EL-GFX-DTC?
Additional datasheets, footprints and schematics for EL-GFX-DTC are listed on our Part Details page. You can also find images and similar parts to EL-GFX-DTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-GFX-DTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-GFX-DTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-GFX-DTC fall under?
The EL-GFX-DTC is listed under Test & Measurement > Data Acquisition & Data Logging > Dataloggers.
Can I view similar or alternative parts?
You can view similar parts to EL-GFX-DTC when available in the Dataloggers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-GFX-DTC you can contact the distributor directly for product support, shipping queries etc.
Is the EL-GFX-DTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EL-GFX-DTC have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for EL-GFX-DTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-GFX-DTC often in real-time on the comparison pages.
What if I can't find stock of EL-GFX-DTC?
You can fill out our help required form which you can use to request a quote for EL-GFX-DTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.