Status: | Unknown |
---|---|
Series: | KXG Series |
RoHS: | Compliant |
Capacitance | 120µF |
---|---|
Voltage Rating | 400V |
Product Range | KXG Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 8000 hours @ 105°C |
Polarity | Polar |
RoHS Compliant | Yes |
KXG Series 400 V 120 uF ╪18x35.5mm LS=7.5mm Radial Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 120Uf, 400V | Newark Electronics |
Where can I find additional details, specifications and documents for a EKXG401ELL121MMP1S?
Additional datasheets, footprints and schematics for EKXG401ELL121MMP1S are listed on our Part Details page. You can also find images and similar parts to EKXG401ELL121MMP1S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKXG401ELL121MMP1S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKXG401ELL121MMP1S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKXG401ELL121MMP1S fall under?
The EKXG401ELL121MMP1S is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EKXG401ELL121MMP1S when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKXG401ELL121MMP1S you can contact the distributor directly for product support, shipping queries etc.
Is the EKXG401ELL121MMP1S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EKXG401ELL121MMP1S have stock available?
Authorised distributors including Future Electronics and Newark Electronics have stock available or on a lead time for EKXG401ELL121MMP1S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKXG401ELL121MMP1S often in real-time on the comparison pages.
What if I can't find stock of EKXG401ELL121MMP1S?
You can fill out our help required form which you can use to request a quote for EKXG401ELL121MMP1S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.