Status: | Unknown |
---|---|
Series: | KXG Series |
RoHS: | Compliant |
Capacitance | 330µF |
---|---|
Voltage Rating | 160V |
Product Range | KXG Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 8000 hours @ 105°C |
Polarity | Polar |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor, 330Uf, 160V | Newark Electronics |
KXG Series 160 V 330 uF 105 ░C ╪ 18 x 31.5 mm Radial Aluminum Electrolytic Cap | Future Electronics |
Where can I find additional details, specifications and documents for a EKXG161ELL331MMN3S?
Additional datasheets, footprints and schematics for EKXG161ELL331MMN3S are listed on our Part Details page. You can also find images and similar parts to EKXG161ELL331MMN3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKXG161ELL331MMN3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKXG161ELL331MMN3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKXG161ELL331MMN3S fall under?
The EKXG161ELL331MMN3S is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EKXG161ELL331MMN3S when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKXG161ELL331MMN3S you can contact the distributor directly for product support, shipping queries etc.
Is the EKXG161ELL331MMN3S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EKXG161ELL331MMN3S have stock available?
Authorised distributors including Newark Electronics, Future Electronics and element14 have stock available or on a lead time for EKXG161ELL331MMN3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKXG161ELL331MMN3S often in real-time on the comparison pages.
What if I can't find stock of EKXG161ELL331MMN3S?
You can fill out our help required form which you can use to request a quote for EKXG161ELL331MMN3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.