Status: | Unknown |
---|---|
Series: | EK Series |
RoHS: | Unknown |
Accessory Type | Extension Frame |
---|---|
For Use With | - |
Product Range | EK Series |
SVHC | No SVHC (12-Jan-2017) |
Body Colour | Grey |
Enclosure Material | Polycarbonate |
Enclosure Type | DIN Rail |
External Depth - Imperial | 22" |
External Depth - Metric | 558mm |
External Height - Imperial | 2" |
External Height - Metric | 50mm |
External Width - Imperial | 14.9" |
External Width - Metric | 378mm |
IP Rating | IP66 IP67 |
Where can I find additional details, specifications and documents for a EKUZR EXTENSION FRAME?
Additional datasheets, footprints and schematics for EKUZR EXTENSION FRAME are listed on our Part Details page. You can also find images and similar parts to EKUZR EXTENSION FRAME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKUZR EXTENSION FRAME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKUZR EXTENSION FRAME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKUZR EXTENSION FRAME fall under?
The EKUZR EXTENSION FRAME is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to EKUZR EXTENSION FRAME when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKUZR EXTENSION FRAME you can contact the distributor directly for product support, shipping queries etc.
Is the EKUZR EXTENSION FRAME RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EKUZR EXTENSION FRAME have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EKUZR EXTENSION FRAME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKUZR EXTENSION FRAME often in real-time on the comparison pages.
What if I can't find stock of EKUZR EXTENSION FRAME?
You can fill out our help required form which you can use to request a quote for EKUZR EXTENSION FRAME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.