Status: | Unknown |
---|---|
Series: | EK Series |
RoHS: | Unknown |
Prices starting from US$81.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$81.38
|
2
in stock
|
Buy Now |
Accessory Type | Extension Frame |
---|---|
For Use With | - |
Product Range | EK Series |
SVHC | No SVHC (12-Jan-2017) |
Body Colour | Grey |
Enclosure Material | Polycarbonate |
Enclosure Type | DIN Rail |
External Depth - Imperial | 22" |
External Depth - Metric | 558mm |
External Height - Imperial | 2" |
External Height - Metric | 50mm |
External Width - Imperial | 10.9" |
External Width - Metric | 278mm |
IP Rating | IP66 IP67 |
Where can I find additional details, specifications and documents for a EKTZR EXTENSION FRAME?
Additional datasheets, footprints and schematics for EKTZR EXTENSION FRAME are listed on our Part Details page. You can also find images and similar parts to EKTZR EXTENSION FRAME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKTZR EXTENSION FRAME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKTZR EXTENSION FRAME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKTZR EXTENSION FRAME fall under?
The EKTZR EXTENSION FRAME is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to EKTZR EXTENSION FRAME when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKTZR EXTENSION FRAME you can contact the distributor directly for product support, shipping queries etc.
Is the EKTZR EXTENSION FRAME RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EKTZR EXTENSION FRAME have stock available?
Authorised distributors including RS have stock available or on a lead time for EKTZR EXTENSION FRAME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKTZR EXTENSION FRAME often in real-time on the comparison pages.
What if I can't find stock of EKTZR EXTENSION FRAME?
You can fill out our help required form which you can use to request a quote for EKTZR EXTENSION FRAME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.