Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 130mm |
External Width - Metric | 280mm |
External Depth - Metric | 380mm |
IP Rating | IP66 IP67 |
Body Colour | Grey |
NEMA Rating | NEMA 1 3 3S 4 4X 6 6P 12 |
External Height - Imperial | 5.12" |
External Width - Imperial | 11.02" |
External Depth - Imperial | 14.96" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (12-Jan-2017) |
Fixing Centres LxW | 355x255 |
Flammability Rating | UL94-5V |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
RAL Number | 7035 |
Where can I find additional details, specifications and documents for a EKPE 130 G ENCLOSURE?
Additional datasheets, footprints and schematics for EKPE 130 G ENCLOSURE are listed on our Part Details page. You can also find images and similar parts to EKPE 130 G ENCLOSURE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKPE 130 G ENCLOSURE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKPE 130 G ENCLOSURE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKPE 130 G ENCLOSURE fall under?
The EKPE 130 G ENCLOSURE is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to EKPE 130 G ENCLOSURE when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKPE 130 G ENCLOSURE you can contact the distributor directly for product support, shipping queries etc.
Is the EKPE 130 G ENCLOSURE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EKPE 130 G ENCLOSURE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for EKPE 130 G ENCLOSURE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKPE 130 G ENCLOSURE often in real-time on the comparison pages.
What if I can't find stock of EKPE 130 G ENCLOSURE?
You can fill out our help required form which you can use to request a quote for EKPE 130 G ENCLOSURE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.