Status: | Unknown |
---|---|
Series: | KMG Series |
RoHS: | Compliant |
No distributors results available
Capacitance | 100µF |
---|---|
Voltage Rating | 400V |
Product Range | KMG Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 1000 hours @ 105°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a EKMG401ELL101ML40S?
Additional datasheets, footprints and schematics for EKMG401ELL101ML40S are listed on our Part Details page. You can also find images and similar parts to EKMG401ELL101ML40S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKMG401ELL101ML40S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKMG401ELL101ML40S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKMG401ELL101ML40S fall under?
The EKMG401ELL101ML40S is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EKMG401ELL101ML40S when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKMG401ELL101ML40S you can contact the distributor directly for product support, shipping queries etc.
Is the EKMG401ELL101ML40S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EKMG401ELL101ML40S have stock available?
There is no stock from authorised distributors for EKMG401ELL101ML40S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKMG401ELL101ML40S often in real-time on the comparison pages.
What if I can't find stock of EKMG401ELL101ML40S?
You can fill out our help required form which you can use to request a quote for EKMG401ELL101ML40S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.