Status: | Unknown |
---|---|
Series: | KMG Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 100V |
Product Range | KMG Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 5mm |
Lead Spacing | 2mm |
Height | 11mm |
Aluminum Electrolytic Capacitor 0.22Uf, 100V, 20%, Radial | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 0.22UF, 100V, 20%, RADIAL | element14 |
Where can I find additional details, specifications and documents for a EKMG101ELLR22ME11D?
Additional datasheets, footprints and schematics for EKMG101ELLR22ME11D are listed on our Part Details page. You can also find images and similar parts to EKMG101ELLR22ME11D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKMG101ELLR22ME11D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKMG101ELLR22ME11D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKMG101ELLR22ME11D fall under?
The EKMG101ELLR22ME11D is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EKMG101ELLR22ME11D when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKMG101ELLR22ME11D you can contact the distributor directly for product support, shipping queries etc.
Is the EKMG101ELLR22ME11D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EKMG101ELLR22ME11D have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EKMG101ELLR22ME11D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKMG101ELLR22ME11D often in real-time on the comparison pages.
What if I can't find stock of EKMG101ELLR22ME11D?
You can fill out our help required form which you can use to request a quote for EKMG101ELLR22ME11D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.