EKMG101ELLR10ME11D Capacitors by United Chemi-Con

ALUMINUM ELECTROLYTIC CAPACITOR 0.1UF 100V 20% RADIAL

Status: Unknown
Series: KMG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.23
No stock
Buy Now
Logo for element14
element14
from US$0.45
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 100V
Product Range KMG Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 5mm
Lead Spacing 2mm
Height 11mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EKMG101ELLR10ME11D?

Additional datasheets, footprints and schematics for EKMG101ELLR10ME11D are listed on our Part Details page. You can also find images and similar parts to EKMG101ELLR10ME11D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EKMG101ELLR10ME11D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKMG101ELLR10ME11D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EKMG101ELLR10ME11D fall under?

The EKMG101ELLR10ME11D is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to EKMG101ELLR10ME11D when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EKMG101ELLR10ME11D you can contact the distributor directly for product support, shipping queries etc.

Is the EKMG101ELLR10ME11D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EKMG101ELLR10ME11D have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for EKMG101ELLR10ME11D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EKMG101ELLR10ME11D often in real-time on the comparison pages.

What if I can't find stock of EKMG101ELLR10ME11D?

You can fill out our help required form which you can use to request a quote for EKMG101ELLR10ME11D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay