Status: | Unknown |
---|---|
Series: | KMG Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
30
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
3,924
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,980
in stock
|
Buy Now | |
element14
from US$0.25
|
1,980
in stock
|
Buy Now | |
Farnell
from US$0.31
|
1,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
1,810
in stock
|
Buy Now | |
CoreStaff
from US$0.21
|
763
in stock
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 100V |
Product Range | KMG Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 20mm |
KMG Series 100 V 100 uF 105░C ╪10x20mm LS=5mm Aluminum Electrolytic Capacitor | Future Electronics |
Aluminum Electrolytic Capacitor 100Uf, 100V, 20%, Radial | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 100V, 20%, RADIAL | element14 |
Aluminium Electrolytic Capacitor | RS |
Where can I find additional details, specifications and documents for a EKMG101ELL101MJ20S?
Additional datasheets, footprints and schematics for EKMG101ELL101MJ20S are listed on our Part Details page. You can also find images and similar parts to EKMG101ELL101MJ20S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKMG101ELL101MJ20S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKMG101ELL101MJ20S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKMG101ELL101MJ20S fall under?
The EKMG101ELL101MJ20S is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EKMG101ELL101MJ20S when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKMG101ELL101MJ20S you can contact the distributor directly for product support, shipping queries etc.
Is the EKMG101ELL101MJ20S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EKMG101ELL101MJ20S have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for EKMG101ELL101MJ20S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKMG101ELL101MJ20S often in real-time on the comparison pages.
What if I can't find stock of EKMG101ELL101MJ20S?
You can fill out our help required form which you can use to request a quote for EKMG101ELL101MJ20S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.