Status: | Unknown |
---|---|
Series: | KMG Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 100V |
Product Range | KMG Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 6.3mm |
Lead Spacing | 2.5mm |
Height | 11mm |
Aluminium Electrolytic Capacitor | RS |
Aluminum Electrolytic Capacitor 10Uf, 100V, 20%, Radial | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 10 | element14 |
Where can I find additional details, specifications and documents for a EKMG101ELL100MF11D?
Additional datasheets, footprints and schematics for EKMG101ELL100MF11D are listed on our Part Details page. You can also find images and similar parts to EKMG101ELL100MF11D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKMG101ELL100MF11D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKMG101ELL100MF11D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKMG101ELL100MF11D fall under?
The EKMG101ELL100MF11D is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EKMG101ELL100MF11D when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKMG101ELL100MF11D you can contact the distributor directly for product support, shipping queries etc.
Is the EKMG101ELL100MF11D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EKMG101ELL100MF11D have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for EKMG101ELL100MF11D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKMG101ELL100MF11D often in real-time on the comparison pages.
What if I can't find stock of EKMG101ELL100MF11D?
You can fill out our help required form which you can use to request a quote for EKMG101ELL100MF11D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.