Status: | Unknown |
---|---|
Series: | KMG Series |
RoHS: | Unknown |
Capacitance | 4700µF |
---|---|
Voltage Rating | 10V |
Product Range | KMG Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 12.5mm |
Lead Spacing | 5mm |
ESR | - |
Aluminium Electrolytic Capacitor | RS |
Aluminum Electrolytic Capacitor 4700Uf, 10V, 20%, Radial | Newark Electronics |
CAPACITOR ALUM ELEC 4700UF, 10V, 20%, RADIAL | element14 |
Where can I find additional details, specifications and documents for a EKMG100ELL472MK25S?
Additional datasheets, footprints and schematics for EKMG100ELL472MK25S are listed on our Part Details page. You can also find images and similar parts to EKMG100ELL472MK25S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKMG100ELL472MK25S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKMG100ELL472MK25S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKMG100ELL472MK25S fall under?
The EKMG100ELL472MK25S is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EKMG100ELL472MK25S when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKMG100ELL472MK25S you can contact the distributor directly for product support, shipping queries etc.
Is the EKMG100ELL472MK25S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EKMG100ELL472MK25S have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for EKMG100ELL472MK25S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKMG100ELL472MK25S often in real-time on the comparison pages.
What if I can't find stock of EKMG100ELL472MK25S?
You can fill out our help required form which you can use to request a quote for EKMG100ELL472MK25S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.