EKMG100ELL222MJ20S Capacitors by United Chemi-Con

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF 10V 20% RADIAL

Status: Unknown
Series: KMG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for RS
RS
from US$0.65
135
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.41
150
in stock
Buy Now
Logo for element14
element14
from US$0.31
-
Buy Now
Logo for Farnell
Farnell
from US$0.72
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 2200µF
Voltage Rating 10V
Product Range KMG Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 20mm

Alternative Descriptions

Aluminium Electrolytic Capacitor | RS
Aluminum Electrolytic Capacitor 2200Uf, 10V, 20%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EKMG100ELL222MJ20S?

Additional datasheets, footprints and schematics for EKMG100ELL222MJ20S are listed on our Part Details page. You can also find images and similar parts to EKMG100ELL222MJ20S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EKMG100ELL222MJ20S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKMG100ELL222MJ20S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EKMG100ELL222MJ20S fall under?

The EKMG100ELL222MJ20S is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to EKMG100ELL222MJ20S when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EKMG100ELL222MJ20S you can contact the distributor directly for product support, shipping queries etc.

Is the EKMG100ELL222MJ20S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EKMG100ELL222MJ20S have stock available?

Authorised distributors including Chip One Stop, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for EKMG100ELL222MJ20S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EKMG100ELL222MJ20S often in real-time on the comparison pages.

What if I can't find stock of EKMG100ELL222MJ20S?

You can fill out our help required form which you can use to request a quote for EKMG100ELL222MJ20S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay