Status: | Unknown |
---|---|
Series: | KMG Series |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 10V |
Product Range | KMG Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
ESR | - |
Aluminum Electrolytic Capacitor 1000Uf, 10V, 20%, Radial | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 10V, 20%, RADIAL | element14 |
Aluminium Electrolytic Capacitor | RS |
Where can I find additional details, specifications and documents for a EKMG100ELL102MJC5S?
Additional datasheets, footprints and schematics for EKMG100ELL102MJC5S are listed on our Part Details page. You can also find images and similar parts to EKMG100ELL102MJC5S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKMG100ELL102MJC5S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKMG100ELL102MJC5S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKMG100ELL102MJC5S fall under?
The EKMG100ELL102MJC5S is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EKMG100ELL102MJC5S when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKMG100ELL102MJC5S you can contact the distributor directly for product support, shipping queries etc.
Is the EKMG100ELL102MJC5S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EKMG100ELL102MJC5S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for EKMG100ELL102MJC5S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKMG100ELL102MJC5S often in real-time on the comparison pages.
What if I can't find stock of EKMG100ELL102MJC5S?
You can fill out our help required form which you can use to request a quote for EKMG100ELL102MJC5S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.