EKIT01-HMC832LP6G Fractional-N PLL by Analog Devices

Status: Last Time Buy
Series: HMC832
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC832LP6GE is a 3.3 V, high performance, wide-band, Fractional-N Phase-Locked-Loop (PLL) that features an integrated Voltage Controlled Oscillator (VCO) with a fundamental frequency of 1500 MHz - 3000 MHz, and an integrated VCO Output Divider (divide by 1/2/4/6.../60/62), that enables the HMC832LP6GE to generate continuous frequencies from 25 MHz to 3000 MHz. The integrated Phase Detector (PD) and delta-sigma modulator, capable of operating at up to 100 MHz, permit wider loop-bandwidths and faster frequency tuning, with excellent spectral performance.Industry leading phase noise and spurious performance, across all frequencies, enable the HMC832LP6GE to minimize blocker effects, improve receiver sensitivity and transmitter spectral purity. Low noise floor (-160 dBc/Hz) eliminates any contribution to modulator/mixer noise floor in transmitter

No distributors results available

Features

RF Bandwidth: 25 - 3000 MHz
Maximum Phase Detector Rate 100 MHz
3.3 V Supply
Ultra Low Phase Noise -110 dBc/Hz in Band Typ.
Figure of Merit (FOM) -226 dBc/Hz
24-bit Step Size, Resolution 3 Hz typ
Exact Frequency Mode with 0 Hz frequency error
Fast Frequency Hopping
40 Lead 6x6 mm SMT Package: 36 mm2


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EKIT01-HMC832LP6G?

Additional datasheets, footprints and schematics for EKIT01-HMC832LP6G are listed on our Part Details page. You can also find images and similar parts to EKIT01-HMC832LP6G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EKIT01-HMC832LP6G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKIT01-HMC832LP6G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EKIT01-HMC832LP6G fall under?

The EKIT01-HMC832LP6G is listed under Fractional-N PLL.

Can I view similar or alternative parts?

You can view similar parts to EKIT01-HMC832LP6G when available in the Fractional-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EKIT01-HMC832LP6G you can contact the distributor directly for product support, shipping queries etc.

Is the EKIT01-HMC832LP6G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EKIT01-HMC832LP6G have stock available?

There is no stock from authorised distributors for EKIT01-HMC832LP6G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EKIT01-HMC832LP6G often in real-time on the comparison pages.

What if I can't find stock of EKIT01-HMC832LP6G?

You can fill out our help required form which you can use to request a quote for EKIT01-HMC832LP6G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay