Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ethernet Ports | 2Ports |
---|---|
Network Speeds | 10Mbps, 100Mbps |
Port Types | RJ45 x 2 |
Gateway Server Mounting | DIN Rail / Wall |
RoHS Compliant | NA |
Modbus, Tcp-Enet/Ip Gateway, 10/100Mbps | Newark Electronics |
Where can I find additional details, specifications and documents for a EKI-1221IEIMB-AE?
Additional datasheets, footprints and schematics for EKI-1221IEIMB-AE are listed on our Part Details page. You can also find images and similar parts to EKI-1221IEIMB-AE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKI-1221IEIMB-AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKI-1221IEIMB-AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKI-1221IEIMB-AE fall under?
The EKI-1221IEIMB-AE is listed under Automation & Process Control > Network Control > Gateways.
Can I view similar or alternative parts?
You can view similar parts to EKI-1221IEIMB-AE when available in the Gateways range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKI-1221IEIMB-AE you can contact the distributor directly for product support, shipping queries etc.
Is the EKI-1221IEIMB-AE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EKI-1221IEIMB-AE have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for EKI-1221IEIMB-AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKI-1221IEIMB-AE often in real-time on the comparison pages.
What if I can't find stock of EKI-1221IEIMB-AE?
You can fill out our help required form which you can use to request a quote for EKI-1221IEIMB-AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.