Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EK7581-000 |
No distributors results available
Color | Olive Drab |
---|---|
Material | Aluminum |
Adapter Entry Size | 8 |
TE Adapter Code | 58 |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Cable Diameter Range | .25 – .4in, 6.4 – 10.2mm |
Cable Entry Diameter | .01 – .5in, .2 – 12.7mm |
Connector Detail Specification Number | AS31001, AS31011, AS31061, AS31071 |
Connector General Specification Number | CA3106 (ITT CANNON), VG 95234, AS50151 Class A,E,F,R Less ENDBELL, Solder Contact (ITT CANNON) |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Style | Tinel-Lock Adapter |
Adapter Angle | 00 |
Connector Shell Size | 28 |
Termination Device Included | TR08AI |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Salt Spray Resistance | 500Hr |
Where can I find additional details, specifications and documents for a EK7581-000?
Additional datasheets, footprints and schematics for EK7581-000 are listed on our Part Details page. You can also find images and similar parts to EK7581-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK7581-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK7581-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK7581-000 fall under?
The EK7581-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EK7581-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK7581-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EK7581-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EK7581-000 have stock available?
There is no stock from authorised distributors for EK7581-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK7581-000 often in real-time on the comparison pages.
What if I can't find stock of EK7581-000?
You can fill out our help required form which you can use to request a quote for EK7581-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.