Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EK7301-000 |
Prices starting from US$78.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$113.55
|
No stock
|
Buy Now | |
Heilind Electronics
from US$121.00
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$121.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$95.66
|
-
|
Buy Now | |
TTI Europe
from US$112.77
|
-
|
Buy Now | |
Sager
from US$78.11
|
-
|
Buy Now | |
Farnell
from US$215.34
|
-
|
Buy Now |
Material Systems Code | 25 |
---|---|
Adhesive Pre-Coat | No |
Color | Black |
Material Code | 25 |
Material | Modified Elastomer |
Cable Diameter Range | 5.25 – 9.35mm, .21 – .37in |
Recovered Inside Diameter (Max) | 10.4mm, .41in |
Expanded Inside Diameter (Min) | .787in, 20mm |
Adhesive Type | Adhesive Purchased Separately |
Angle | 90° |
Product Type | Molded Part |
Molded Part Type | EMI Shielded Molded Parts |
Operating Temperature Range | -75 – 150°C |
222S121-25C-0 | Heilind Electronics |
Heat Shrink Cable Boots&end Caps Heat Shrink Boot |Raychem Te Connectivity EK7301-000 | Newark Electronics |
Heat Shrink Boot Straight 2:1 Shrink Ratio Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps 222S121-25C-0 | Sager |
Where can I find additional details, specifications and documents for a EK7301-000?
Additional datasheets, footprints and schematics for EK7301-000 are listed on our Part Details page. You can also find images and similar parts to EK7301-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK7301-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK7301-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK7301-000 fall under?
The EK7301-000 is listed under Harnessing > Heat Shrink Components > EMI Shielded Boots.
Can I view similar or alternative parts?
You can view similar parts to EK7301-000 when available in the EMI Shielded Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK7301-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EK7301-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EK7301-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for EK7301-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK7301-000 often in real-time on the comparison pages.
What if I can't find stock of EK7301-000?
You can fill out our help required form which you can use to request a quote for EK7301-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.