Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EK7266-000 |
Prices starting from US$75.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$97.65
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$117.71
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$114.39
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$111.00
|
12
in stock
|
Buy Now | |
Farnell
from US$114.51
|
10
in stock
|
Buy Now | |
Avnet America
from US$92.67
|
-
|
Buy Now | |
Sager
from US$75.65
|
-
|
Buy Now |
Material Code | 25 |
---|---|
Color | Black |
Material Systems Code | 25 |
Adhesive Pre-Coat | No |
Material | Modified Elastomer |
Cable Diameter Range | 5.25 – 9.35mm, .21 – .37in |
Recovered Inside Diameter (Max) | 10.4mm, .41in |
Expanded Inside Diameter (Min) | 20mm, .787in |
Adhesive Type | High Performance Pre-Coat Adhesive |
Adhesive Code | 86 |
Molded Part Type | EMI Shielded Molded Parts |
Angle | Straight |
Product Type | Molded Part |
Operating Temperature Range | -75 – 150°C |
Heat Shrink Cable Boots&end Caps 202S121-25C/86-0 |Raychem Te Connectivity EK7266-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 202S121-25C/86-0 | Rapid Electronics |
TE Connectivity 202S121-25C/86-0 Heat Shrink Cable Boots | Distrelec |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Straight Boot Modified Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202S121-25C/86-0 | Sager |
Where can I find additional details, specifications and documents for a EK7266-000?
Additional datasheets, footprints and schematics for EK7266-000 are listed on our Part Details page. You can also find images and similar parts to EK7266-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK7266-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK7266-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK7266-000 fall under?
The EK7266-000 is listed under Harnessing > Heat Shrink Components > EMI Shielded Boots.
Can I view similar or alternative parts?
You can view similar parts to EK7266-000 when available in the EMI Shielded Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK7266-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EK7266-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EK7266-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for EK7266-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK7266-000 often in real-time on the comparison pages.
What if I can't find stock of EK7266-000?
You can fill out our help required form which you can use to request a quote for EK7266-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.