Status: | Unknown |
---|---|
Series: | EK Series |
RoHS: | Unknown |
Prices starting from US$11.26
Distributor | Stock | ||
---|---|---|---|
element14
from US$11.26
|
-
|
Buy Now |
Transducer Function | Microphone |
---|---|
Directivity | Omnidirectional |
Frequency Response Min | 100Hz |
Frequency Response Max | 10kHz |
Supply Voltage Min | 900mV |
Supply Voltage Max | 10V |
Sensitivity (dB) | -53dB |
Drain Current Max | 50µA |
Output Impedance | 4.4kohm |
Product Range | EK Series |
SVHC | No SVHC (12-Jan-2017) |
Audio Signal to Noise Ratio | 26dB |
Current Consumption | 50µA |
Device Type | Electret Microphone |
External Depth | 4mm |
External Height | 2.28mm |
External Length / Height | 2.28mm |
External Width | 5.59mm |
Impedance | 4400ohm |
Operating Frequency Max | 5500Hz |
Outer Diameter | 1.41mm |
Sensitivity | -33dB ± 2dB |
Supply Voltage | 1.3V |
Supply Voltage DC Max | 10V |
Supply Voltage DC Min | 0.9V |
Weight | 0.13g |
MICROPHONE, ELECTRET, OMNI | element14 |
Where can I find additional details, specifications and documents for a EK-23024-C37?
Additional datasheets, footprints and schematics for EK-23024-C37 are listed on our Part Details page. You can also find images and similar parts to EK-23024-C37 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK-23024-C37 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK-23024-C37 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK-23024-C37 fall under?
The EK-23024-C37 is listed under Audio Visual > Pro Audio > Microphones & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EK-23024-C37 when available in the Microphones & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK-23024-C37 you can contact the distributor directly for product support, shipping queries etc.
Is the EK-23024-C37 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EK-23024-C37 have stock available?
Authorised distributors including element14 have stock available or on a lead time for EK-23024-C37.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK-23024-C37 often in real-time on the comparison pages.
What if I can't find stock of EK-23024-C37?
You can fill out our help required form which you can use to request a quote for EK-23024-C37 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.