Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Visual Inspection | Yes |
---|---|
RUS Approved | No |
UL Listed | No |
CSA Certified | No |
IEEE 837 | Yes |
Energized Installation | No |
Application Type | Cable to Steel |
Product Availability | AMERICAS |
Technology | Exothemically Welded Grounding Connections |
Conductor Combination 1 | 2/0 AWG |
Where can I find additional details, specifications and documents for a EK0746-002?
Additional datasheets, footprints and schematics for EK0746-002 are listed on our Part Details page. You can also find images and similar parts to EK0746-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK0746-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK0746-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK0746-002 fall under?
The EK0746-002 is listed under Power Systems > Power Systems Connectors > Grounding/Earthing Connectors.
Can I view similar or alternative parts?
You can view similar parts to EK0746-002 when available in the Grounding/Earthing Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK0746-002 you can contact the distributor directly for product support, shipping queries etc.
Is the EK0746-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EK0746-002 have stock available?
There is no stock from authorised distributors for EK0746-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK0746-002 often in real-time on the comparison pages.
What if I can't find stock of EK0746-002?
You can fill out our help required form which you can use to request a quote for EK0746-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.