Status: | Unknown |
---|---|
Series: | Type EI Series |
RoHS: | Unknown |
Prices starting from US$44.28
Sensing Range Max | 15mm |
---|---|
Thread Size - Metric | - |
Sensor Output | PNP |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 40V |
Product Range | Type EI Series |
SVHC | No SVHC (15-Jan-2019) |
Frequency Response Max | 250Hz |
Sensing Range | 0mm to 15mm |
Sensor Input | Inductive |
Supply Voltage Range DC | 10V to 40V |
Proximity Sensors IND PROX FLATPACK DC PNP PLUG | Rapid Electronics |
Proximity Switch, Pnp | Newark Electronics |
PROXIMITY SWITCH, PNP | element14 |
IND PROX FLATPACK DC PNP PLUG | Relay Specialties |
Where can I find additional details, specifications and documents for a EI 55 15 PPAP-1?
Additional datasheets, footprints and schematics for EI 55 15 PPAP-1 are listed on our Part Details page. You can also find images and similar parts to EI 55 15 PPAP-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EI 55 15 PPAP-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EI 55 15 PPAP-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EI 55 15 PPAP-1 fall under?
The EI 55 15 PPAP-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to EI 55 15 PPAP-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EI 55 15 PPAP-1 you can contact the distributor directly for product support, shipping queries etc.
Is the EI 55 15 PPAP-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EI 55 15 PPAP-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EI 55 15 PPAP-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EI 55 15 PPAP-1 often in real-time on the comparison pages.
What if I can't find stock of EI 55 15 PPAP-1?
You can fill out our help required form which you can use to request a quote for EI 55 15 PPAP-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.