Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
Prices starting from US$14.66
USB Connector Convert From | USB Type B Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | - |
IP Rating | - |
Product Range | EH Series |
Contact Material | - |
Contact Plating | - |
E SERIES USB B TO A | Switchcraft EHUSBBABXPKG | RS Americas |
Usb Adapter, Type B Rcpt-A Rcpt, Black | Newark Electronics |
USB ADAPTER, TYPE B RCPT-A RCPT, BLACK | element14 |
Adapter | Transfer Multisort Elektronik |
USB Connectors USB B TO A BLACK | Sager |
Where can I find additional details, specifications and documents for a EHUSBBABXPKG?
Additional datasheets, footprints and schematics for EHUSBBABXPKG are listed on our Part Details page. You can also find images and similar parts to EHUSBBABXPKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHUSBBABXPKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHUSBBABXPKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHUSBBABXPKG fall under?
The EHUSBBABXPKG is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to EHUSBBABXPKG when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHUSBBABXPKG you can contact the distributor directly for product support, shipping queries etc.
Is the EHUSBBABXPKG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHUSBBABXPKG have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for EHUSBBABXPKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHUSBBABXPKG often in real-time on the comparison pages.
What if I can't find stock of EHUSBBABXPKG?
You can fill out our help required form which you can use to request a quote for EHUSBBABXPKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.