Status: | Unknown |
---|---|
Series: | E Series |
RoHS: | Unknown |
Prices starting from US$10.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.18
|
347
in stock
|
Buy Now | |
Newark Electronics
from US$10.44
|
347
in stock
|
Buy Now | |
element14
from US$12.40
|
347
in stock
|
Buy Now | |
Heilind Electronics
from US$15.87
|
73
in stock
|
Buy Now | |
RS Americas
from US$12.24
|
67
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.87
|
24
in stock
|
Buy Now | |
Sager
from US$13.35
|
-
|
Buy Now |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | E Series |
Contact Material | - |
Contact Plating | - |
Usb Adapter, 2.0 Type A-Type A, Rcpt | Newark Electronics |
USB ADAPTER, 2.0 TYPE A-TYPE A, RCPT | element14 |
E SERIES USB A TO A, ROHS | Heilind Electronics |
Eh Usb A To A Nick | Switchcraft EHUSBAAX | RS Americas |
USB Connectors USB A to USB A Feedthrgh Ni Finish | Sager |
Where can I find additional details, specifications and documents for a EHUSBAAX?
Additional datasheets, footprints and schematics for EHUSBAAX are listed on our Part Details page. You can also find images and similar parts to EHUSBAAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHUSBAAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHUSBAAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHUSBAAX fall under?
The EHUSBAAX is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to EHUSBAAX when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHUSBAAX you can contact the distributor directly for product support, shipping queries etc.
Is the EHUSBAAX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHUSBAAX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for EHUSBAAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHUSBAAX often in real-time on the comparison pages.
What if I can't find stock of EHUSBAAX?
You can fill out our help required form which you can use to request a quote for EHUSBAAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.