Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
USB Connector Convert From | Micro USB Type AB Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 3.0 |
IP Rating | - |
Product Range | EH Series |
Contact Material | - |
Micro USB 3.0 to USB 3.0 A (bag w/ screws) | Switchcraft EHUSB3CABAPKG | RS Americas |
Usb Adapter, 3.0 Micro Ab-Type A, Rcpt | Newark Electronics |
USB ADAPTER, 3.0 MICRO AB-TYPE A, RCPT | element14 |
USB Connectors Micro USB 3.0 to USB 3.0 A (bag w/screws | Sager |
Where can I find additional details, specifications and documents for a EHUSB3CABAPKG?
Additional datasheets, footprints and schematics for EHUSB3CABAPKG are listed on our Part Details page. You can also find images and similar parts to EHUSB3CABAPKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHUSB3CABAPKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHUSB3CABAPKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHUSB3CABAPKG fall under?
The EHUSB3CABAPKG is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to EHUSB3CABAPKG when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHUSB3CABAPKG you can contact the distributor directly for product support, shipping queries etc.
Is the EHUSB3CABAPKG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHUSB3CABAPKG have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for EHUSB3CABAPKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHUSB3CABAPKG often in real-time on the comparison pages.
What if I can't find stock of EHUSB3CABAPKG?
You can fill out our help required form which you can use to request a quote for EHUSB3CABAPKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.