Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
USB Connector Convert From | Micro USB Type AB Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 3.0 |
IP Rating | - |
Product Range | EH Series |
Contact Material | - |
Usb Adapter, 3.0 Micro Ab-Type A, Rcpt | Newark Electronics |
USB ADAPTER, 3.0 MICRO AB-TYPE A, RCPT | element14 |
Micro USB 3.0 to USB-A 3.0, Panel Mount, Black, Plastic Housing, EH Series | Switchcraft EHUSB3CABA | RS Americas |
USB Connectors Micro USB 3.0 to USB 3.0 A | Sager |
Where can I find additional details, specifications and documents for a EHUSB3CABA?
Additional datasheets, footprints and schematics for EHUSB3CABA are listed on our Part Details page. You can also find images and similar parts to EHUSB3CABA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHUSB3CABA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHUSB3CABA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHUSB3CABA fall under?
The EHUSB3CABA is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to EHUSB3CABA when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHUSB3CABA you can contact the distributor directly for product support, shipping queries etc.
Is the EHUSB3CABA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHUSB3CABA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for EHUSB3CABA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHUSB3CABA often in real-time on the comparison pages.
What if I can't find stock of EHUSB3CABA?
You can fill out our help required form which you can use to request a quote for EHUSB3CABA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.