Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
In Line Connector A | RJ45 |
---|---|
Convert From Gender | Jack |
Convert From Positions | 8Positions |
In Line Connector B | RJ45 |
Convert To Gender | Jack |
Convert To Positions | 8Positions |
Product Range | EH Series |
In-Line Adapter, Rj45, Jack, 8P8C | Newark Electronics |
EH SERIES RJ45 6A SHIELDED | Switchcraft EHRJ45P6A | RS Americas |
Modular Connectors / Ethernet Connectors RJ45 CAT 6A Feedthru NonShielded | Sager |
Where can I find additional details, specifications and documents for a EHRJ45P6A?
Additional datasheets, footprints and schematics for EHRJ45P6A are listed on our Part Details page. You can also find images and similar parts to EHRJ45P6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EHRJ45P6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EHRJ45P6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EHRJ45P6A fall under?
The EHRJ45P6A is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to EHRJ45P6A when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EHRJ45P6A you can contact the distributor directly for product support, shipping queries etc.
Is the EHRJ45P6A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EHRJ45P6A have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for EHRJ45P6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EHRJ45P6A often in real-time on the comparison pages.
What if I can't find stock of EHRJ45P6A?
You can fill out our help required form which you can use to request a quote for EHRJ45P6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.